Status: | Unknown |
---|---|
Series: | DCPT Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.315" |
I.D. Supplied - Metric | 8mm |
Shrink Tubing / Boot Colour | Green Yellow |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.158" |
I.D. Recovered Max - Metric | 4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | DCPT Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Tubing, 8Mm, Green/Yellow | Newark Electronics |
HEAT SHRINK TUBING, 8MM, GREEN/YELLOW. | element14 |
Where can I find additional details, specifications and documents for a DCPT-8/4-45-STK?
Additional datasheets, footprints and schematics for DCPT-8/4-45-STK are listed on our Part Details page. You can also find images and similar parts to DCPT-8/4-45-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCPT-8/4-45-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCPT-8/4-45-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCPT-8/4-45-STK fall under?
The DCPT-8/4-45-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DCPT-8/4-45-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCPT-8/4-45-STK you can contact the distributor directly for product support, shipping queries etc.
Is the DCPT-8/4-45-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCPT-8/4-45-STK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DCPT-8/4-45-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCPT-8/4-45-STK often in real-time on the comparison pages.
What if I can't find stock of DCPT-8/4-45-STK?
You can fill out our help required form which you can use to request a quote for DCPT-8/4-45-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.