Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.65mm |
Height | 2.65mm |
Depth | 18.1mm |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 022405 |
Frequency | 800kHz |
No. of Pins | 7Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 5V |
Power Rating | 2W |
Primary Input Voltage | 24V |
Supply Voltage Max | 26.4V |
Supply Voltage Min | 21.6V |
Switch Output Current Isw Max | 400mA |
Voltage Regulator Type | Isolated Unregulated |
Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments |
Where can I find additional details, specifications and documents for a DCP022405P?
Additional datasheets, footprints and schematics for DCP022405P are listed on our Part Details page. You can also find images and similar parts to DCP022405P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP022405P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP022405P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP022405P fall under?
The DCP022405P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCP022405P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP022405P you can contact the distributor directly for product support, shipping queries etc.
Is the DCP022405P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP022405P have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DCP022405P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP022405P often in real-time on the comparison pages.
What if I can't find stock of DCP022405P?
You can fill out our help required form which you can use to request a quote for DCP022405P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.