DCP020505P Semiconductors - ICs by Texas Instruments

DC/DC CONVERTER 2W 5V/5V 20505

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DCP02 series is a family of 2-W, isolated, unregulated DC/DC converter modules. Requiring a minimum of external components and including onchip device protection, the DCP02 series of devices provide extra features such as output disable and synchronization of switching frequencies. This combination of features and small size makes the DCP02 series of devices suitable for a wide range of applications, and is an easy-to-use solution in applications requiring signal path isolation. WARNING: This product has operational isolation and is intended for signal isolation only. It should not be used as a part of a safety isolation circuit requiring reinforced isolation. See definitions in the Feature Description section.

Where to Buy

Prices starting from US$7.35

Distributor Stock
Logo for Farnell
Farnell
from US$15.57
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$7.35
19,149
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.68
43
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.05
-
Buy Now
Logo for element14
element14
from US$15.72
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 4.5V
Input Voltage Max 5.5V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case DIP
No. of Pins 14Pins
Output Current 400mA
Output Voltage Nom. 5V
Switching Frequency 800kHz
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 20505
Fixed Output Voltage Nom. 5V
Frequency 800kHz
IC Generic Number 020505
Logic Function Number 020505
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current Max 0.4A
Output Type Fixed
Output Voltage 5V
Power Supply IC Type DC / DC Converter
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Termination Type Through Hole
Voltage Regulator Type DC / DC Converter

Alternative Descriptions

Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments
Dc/Dc Converter, 2W 5V/5V, 20505 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP020505P?

Additional datasheets, footprints and schematics for DCP020505P are listed on our Part Details page. You can also find images and similar parts to DCP020505P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP020505P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP020505P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP020505P fall under?

The DCP020505P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to DCP020505P when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP020505P you can contact the distributor directly for product support, shipping queries etc.

Is the DCP020505P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP020505P have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP020505P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP020505P often in real-time on the comparison pages.

What if I can't find stock of DCP020505P?

You can fill out our help required form which you can use to request a quote for DCP020505P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay