Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 14Pins |
Output Current | 67mA |
Output Voltage Nom. | 15V |
Switching Frequency | 800kHz |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 15V |
Operating Temperature Min | -40°C |
Output Type | Fixed |
Output Voltage | 15V |
Primary Input Voltage | 5V |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Module DC-DC, DCP010515BP | RS |
DC-DC CONV, 800KHZ, 1W, DIP-7 | element14 |
Where can I find additional details, specifications and documents for a DCP010515BP?
Additional datasheets, footprints and schematics for DCP010515BP are listed on our Part Details page. You can also find images and similar parts to DCP010515BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010515BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010515BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010515BP fall under?
The DCP010515BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010515BP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010515BP you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010515BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010515BP have stock available?
Authorised distributors including Texas Instruments, RS, element14 and Farnell have stock available or on a lead time for DCP010515BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010515BP often in real-time on the comparison pages.
What if I can't find stock of DCP010515BP?
You can fill out our help required form which you can use to request a quote for DCP010515BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.