DCP010512DBP-U Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER 1W SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.38

Distributor Stock
Logo for Farnell
Farnell
from US$16.02
60
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.38
22,125
in stock
Buy Now
Logo for RS
RS
from US$13.78
340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.88
60
in stock
Buy Now
Logo for element14
element14
from US$15.36
60
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.90
40
in stock
Buy Now

Specifications

DC / DC Converter Type -
Input Voltage Min 4.5V
Input Voltage Max 5.5V
No. of Outputs 2 Output, 2Outputs
DC / DC Converter IC Case SOP
No. of Pins 14Pins
Output Current 41mA
Output Voltage Nom. 12V
Switching Frequency 800kHz
Operating Temperature Max 100°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 010512
Fixed Output Voltage Nom. 12V
Frequency 800kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +100°C
Output Current Max 41mA
Output Type Fixed
Output Voltage 12V
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Isolated

Alternative Descriptions

Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments
Module DC-DC, DCP010512DBP-U | RS
Ic, Dc/Dc Converter, 1W, Smd | Newark Electronics
IC, DC/DC CONVERTER, 1W, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP010512DBP-U?

Additional datasheets, footprints and schematics for DCP010512DBP-U are listed on our Part Details page. You can also find images and similar parts to DCP010512DBP-U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP010512DBP-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010512DBP-U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP010512DBP-U fall under?

The DCP010512DBP-U is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to DCP010512DBP-U when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010512DBP-U you can contact the distributor directly for product support, shipping queries etc.

Is the DCP010512DBP-U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP010512DBP-U have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCP010512DBP-U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP010512DBP-U often in real-time on the comparison pages.

What if I can't find stock of DCP010512DBP-U?

You can fill out our help required form which you can use to request a quote for DCP010512DBP-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay