DCP010505BP Power Management ICs - PMIC by Texas Instruments

IC ISOLATED DC/DC CONVERTER PDIP-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.98

Distributor Stock
Logo for Farnell
Farnell
from US$12.85
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.98
1,814
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$10.29
131
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.70
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.78
-
Buy Now
Logo for element14
element14
from US$14.96
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 1W
Output Voltage - Output 1 5V
Output Current - Output 1 200mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range -
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
DC / DC Converter Output Type Fixed
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width -
Height -
Depth -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Termination Type Through Hole

Alternative Descriptions

Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments
DC/DC-Conv Isol. 1W 5V PDIP7 | Schukat Electronic
Ic, Isolated Dc/Dc Converter, Pdip-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCP010505BP?

Additional datasheets, footprints and schematics for DCP010505BP are listed on our Part Details page. You can also find images and similar parts to DCP010505BP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCP010505BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010505BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCP010505BP fall under?

The DCP010505BP is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.

Can I view similar or alternative parts?

You can view similar parts to DCP010505BP when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010505BP you can contact the distributor directly for product support, shipping queries etc.

Is the DCP010505BP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCP010505BP have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DCP010505BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCP010505BP often in real-time on the comparison pages.

What if I can't find stock of DCP010505BP?

You can fill out our help required form which you can use to request a quote for DCP010505BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay