Prices starting from US$6.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$6.33 |
1,847
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15.2V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.15mm |
Height | 7.62mm |
Depth | 19.56mm |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 15.75V |
Adjustable Output Voltage Min | 14.25V |
Base Number | 10515 |
Frequency | 70kHz |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 15.75V |
Output Voltage Min | 14.25V |
Power Rating | 1W |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Unregulated |
Miniature, 1W, 3kVDC Isolated DC/DC Converters | Texas Instruments |
Where can I find additional details, specifications and documents for a DCH010515SN7?
Additional datasheets, footprints and schematics for DCH010515SN7 are listed on our Part Details page. You can also find images and similar parts to DCH010515SN7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCH010515SN7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCH010515SN7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCH010515SN7 fall under?
The DCH010515SN7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCH010515SN7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCH010515SN7 you can contact the distributor directly for product support, shipping queries etc.
Is the DCH010515SN7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCH010515SN7 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DCH010515SN7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCH010515SN7 often in real-time on the comparison pages.
What if I can't find stock of DCH010515SN7?
You can fill out our help required form which you can use to request a quote for DCH010515SN7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.