Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.15mm |
Height | 7.62mm |
Depth | 19.56mm |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 010512 |
Frequency | 70kHz |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 12V |
Power Rating | 1W |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 42mA |
Voltage Regulator Type | Isolated Unregulated |
Miniature, 1W, 3kVDC Isolated DC/DC Converters | Texas Instruments |
Ic, Conv Dc-Dc Mini 1W 3Kvdc Isol | Newark Electronics |
Where can I find additional details, specifications and documents for a DCH010512DN7?
Additional datasheets, footprints and schematics for DCH010512DN7 are listed on our Part Details page. You can also find images and similar parts to DCH010512DN7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCH010512DN7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCH010512DN7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCH010512DN7 fall under?
The DCH010512DN7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCH010512DN7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCH010512DN7 you can contact the distributor directly for product support, shipping queries etc.
Is the DCH010512DN7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCH010512DN7 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCH010512DN7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCH010512DN7 often in real-time on the comparison pages.
What if I can't find stock of DCH010512DN7?
You can fill out our help required form which you can use to request a quote for DCH010512DN7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.