Status: | Unknown |
---|---|
Series: | DBVE Series |
RoHS: | Unknown |
Product Range | DBVE Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Colour | Red |
Insulator Material | Vinyl |
Tab Size - Metric | 2.3mm x 0.75mm |
Tab Size - Imperial | 0.091" x 0.03" |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | DBVE Series |
RoHS: | Compliant |
Product Range | DBVE Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Colour | Red |
Insulator Material | Vinyl |
Tab Size - Metric | 2.2mm x 0.8mm |
RoHS Compliant | Yes |
Terminal, Male Disconnect, 2.3Mm, Red | Newark Electronics |
CRIMP TERMINAL, BLADE, RED, PK100 | Farnell |
Where can I find additional details, specifications and documents for a DBVE1-18?
Additional datasheets, footprints and schematics for DBVE1-18 are listed on our Part Details page. You can also find images and similar parts to DBVE1-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBVE1-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBVE1-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBVE1-18 fall under?
The DBVE1-18 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DBVE1-18 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBVE1-18 you can contact the distributor directly for product support, shipping queries etc.
Is the DBVE1-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBVE1-18 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for DBVE1-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBVE1-18 often in real-time on the comparison pages.
What if I can't find stock of DBVE1-18?
You can fill out our help required form which you can use to request a quote for DBVE1-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.