Status: | Unknown |
---|---|
Series: | DBNYD Series |
RoHS: | Unknown |
Product Range | DBNYD Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.8mm x 1mm |
Tab Size - Imperial | 0.11" x 0.039" |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | DBNYD Series |
RoHS: | Compliant |
Product Range | DBNYD Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Connector Type | Blade |
RoHS Compliant | Yes |
Terminal, Blade, 2.8Mm, Crimp, Yellow | Newark Electronics |
CRIMP TERMINAL, BLADE, YELLOW, PK100 | element14 |
Where can I find additional details, specifications and documents for a DBNYD5-10?
Additional datasheets, footprints and schematics for DBNYD5-10 are listed on our Part Details page. You can also find images and similar parts to DBNYD5-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBNYD5-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBNYD5-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBNYD5-10 fall under?
The DBNYD5-10 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DBNYD5-10 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBNYD5-10 you can contact the distributor directly for product support, shipping queries etc.
Is the DBNYD5-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBNYD5-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DBNYD5-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBNYD5-10 often in real-time on the comparison pages.
What if I can't find stock of DBNYD5-10?
You can fill out our help required form which you can use to request a quote for DBNYD5-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.