Status: | Unknown |
---|---|
Series: | DBLS1 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,653
in stock
|
Buy Now | |
element14
from US$0.26
|
5,653
in stock
|
Buy Now | |
Farnell
from US$0.23
|
5,653
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS1 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Case Style | SOIC |
Diode Mounting Type | SMD |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 700V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Case Style | SOIC |
Diode Mounting Type | SMD |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 700V |
Termination Type | Surface Mount Device |
Bridge Rectifier, 1Kv, 1A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS107G | Newark Electronics |
BRIDGE RECTIFIER, 1KV, 1A, SMD | element14 |
SMD Bridge Rect. 1A 700V(RMS) | Schukat Electronic |
BRIDGE RECTIFIER, 1A, 1000V, DBLS | RS |
Bridge Rectifier, Single Phase, 1 kV, 1 A, SOIC, 4 Pins, 1.1 V | Avnet America |
Where can I find additional details, specifications and documents for a DBLS107G?
Additional datasheets, footprints and schematics for DBLS107G are listed on our Part Details page. You can also find images and similar parts to DBLS107G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS107G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS107G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS107G fall under?
The DBLS107G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS107G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS107G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS107G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS107G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for DBLS107G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS107G often in real-time on the comparison pages.
What if I can't find stock of DBLS107G?
You can fill out our help required form which you can use to request a quote for DBLS107G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.