Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Steel |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Plating Material | Tin |
Number of Positions | 41 |
Number of Power Positions | 41 |
Preloaded | Yes |
Contact Layout Arrangement | 20 – 41 |
Contact Type | Pin |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Mating Retention | With |
Polarization Code | W |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Shell Size | 20 |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Where can I find additional details, specifications and documents for a DBC54H-20-41SW?
Additional datasheets, footprints and schematics for DBC54H-20-41SW are listed on our Part Details page. You can also find images and similar parts to DBC54H-20-41SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC54H-20-41SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC54H-20-41SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC54H-20-41SW fall under?
The DBC54H-20-41SW is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC54H-20-41SW when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC54H-20-41SW you can contact the distributor directly for product support, shipping queries etc.
Is the DBC54H-20-41SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC54H-20-41SW have stock available?
There is no stock from authorised distributors for DBC54H-20-41SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC54H-20-41SW often in real-time on the comparison pages.
What if I can't find stock of DBC54H-20-41SW?
You can fill out our help required form which you can use to request a quote for DBC54H-20-41SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.