Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Material | Steel |
Number of Power Positions | 8 |
Number of Positions | 8 |
Preloaded | Yes |
Contact Layout Arrangement | 10 – 6 |
Contact Type | Pin |
Centerline (Pitch) | .113in, 2.87mm |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Polarization Code | N |
Mating Retention | With |
Circuit Application | Power |
Connector Style | Receptacle |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Size | 10 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Herm Recp |Deutsch Te Connectivity DBC54H-10-6PN | Newark Electronics |
TE Connectivity Conn Circular PIN 6 POS Solder ST Jam Nut 6 Terminal 1 Port | Distrelec |
Circular Connector Bayonet Coupling Hermetic Receptacle 6 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DBC54H-10-6PN?
Additional datasheets, footprints and schematics for DBC54H-10-6PN are listed on our Part Details page. You can also find images and similar parts to DBC54H-10-6PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC54H-10-6PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC54H-10-6PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC54H-10-6PN fall under?
The DBC54H-10-6PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC54H-10-6PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC54H-10-6PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC54H-10-6PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC54H-10-6PN have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for DBC54H-10-6PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC54H-10-6PN often in real-time on the comparison pages.
What if I can't find stock of DBC54H-10-6PN?
You can fill out our help required form which you can use to request a quote for DBC54H-10-6PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.