Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$147.65
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Material | Steel |
Number of Positions | 6 |
Preloaded | Yes |
Number of Power Positions | 6 |
Contact Type | Pin |
Contact Layout Arrangement | 18 – 8 |
Centerline (Pitch) | 5.56mm, .219in |
Alignment Keyed | Clocking |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Polarization Code | N |
Circuit Application | Power |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Solder Flange |
Sealable | Yes |
Shell Size | 18 |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 8 Position Pin Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DBC53H-18-8PN?
Additional datasheets, footprints and schematics for DBC53H-18-8PN are listed on our Part Details page. You can also find images and similar parts to DBC53H-18-8PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC53H-18-8PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC53H-18-8PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC53H-18-8PN fall under?
The DBC53H-18-8PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC53H-18-8PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC53H-18-8PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC53H-18-8PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC53H-18-8PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBC53H-18-8PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC53H-18-8PN often in real-time on the comparison pages.
What if I can't find stock of DBC53H-18-8PN?
You can fill out our help required form which you can use to request a quote for DBC53H-18-8PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.