Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Stainless Steel |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Number of Positions | 6 |
Number of Power Positions | 6 |
Preloaded | Yes |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 6 |
Alignment Keyed | Clocking |
Centerline (Pitch) | 2.87mm, .113in |
Polarization Code | N |
Mating Retention | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Square Flange |
Connector System | Wire-to-Panel |
Shell Size | 10 |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Deutsch DBA50H-10-6PN Herm Recp | TE Connectivity DEUTSCH DBA50H-10-6PN | RS Americas |
Circular Connector MIL-DTL-26482 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA50H-10-6PN?
Additional datasheets, footprints and schematics for DBA50H-10-6PN are listed on our Part Details page. You can also find images and similar parts to DBA50H-10-6PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA50H-10-6PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA50H-10-6PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA50H-10-6PN fall under?
The DBA50H-10-6PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA50H-10-6PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA50H-10-6PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBA50H-10-6PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA50H-10-6PN have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for DBA50H-10-6PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA50H-10-6PN often in real-time on the comparison pages.
What if I can't find stock of DBA50H-10-6PN?
You can fill out our help required form which you can use to request a quote for DBA50H-10-6PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.