Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Glass/Silicone |
---|---|
Feedthrough Type | No |
Fluid Type | SEA-AMS1424 Type I, MIL-PRF-23699, Coolanol 25, MIL-PRF-7808, M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8) |
Shell Material | Stainless Steel |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Shell Plating Material | Nickel |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 7 |
Keying & Polarized Position Locations | N |
Number of Power Positions | 7 |
Contact Quantity (Size 22D) | 13 |
Contact Type | Pin |
Contact Layout Arrangement | 14 – 7 |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature Type | Solder Mount |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Type | Solder Mount Receptacle |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DBA33H-14-7P7?
Additional datasheets, footprints and schematics for DBA33H-14-7P7 are listed on our Part Details page. You can also find images and similar parts to DBA33H-14-7P7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA33H-14-7P7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA33H-14-7P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA33H-14-7P7 fall under?
The DBA33H-14-7P7 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA33H-14-7P7 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA33H-14-7P7 you can contact the distributor directly for product support, shipping queries etc.
Is the DBA33H-14-7P7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA33H-14-7P7 have stock available?
There is no stock from authorised distributors for DBA33H-14-7P7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA33H-14-7P7 often in real-time on the comparison pages.
What if I can't find stock of DBA33H-14-7P7?
You can fill out our help required form which you can use to request a quote for DBA33H-14-7P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.