Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$117.14
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Number of Power Positions | 9 |
Number of Positions | 9 |
Preloaded | Yes |
Contact Type | Soldercup |
Contact Layout Arrangement | 12 – 12 |
Contact Current Rating (Max) | 23A |
Wire Size | 14 – 12AWG, 2.08 – 3.31mm² |
Centerline (Pitch) | .065in, 1.651mm |
Alignment Keyed | Clocking |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Circuit Application | Power |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Size | 12 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Threaded Coupling Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA30H-12-12P9?
Additional datasheets, footprints and schematics for DBA30H-12-12P9 are listed on our Part Details page. You can also find images and similar parts to DBA30H-12-12P9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA30H-12-12P9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA30H-12-12P9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA30H-12-12P9 fall under?
The DBA30H-12-12P9 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA30H-12-12P9 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA30H-12-12P9 you can contact the distributor directly for product support, shipping queries etc.
Is the DBA30H-12-12P9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA30H-12-12P9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBA30H-12-12P9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA30H-12-12P9 often in real-time on the comparison pages.
What if I can't find stock of DBA30H-12-12P9?
You can fill out our help required form which you can use to request a quote for DBA30H-12-12P9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.