Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,231
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
17
in stock
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | - |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | D Sub Contacts |
SVHC | No SVHC (15-Jan-2019) |
D Sub Housing, Standard, 25 Position, Plug | Newark Electronics |
D SUB HOUSING, 25POS, DB, STEEL | element14 |
Where can I find additional details, specifications and documents for a DB25-PD?
Additional datasheets, footprints and schematics for DB25-PD are listed on our Part Details page. You can also find images and similar parts to DB25-PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB25-PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB25-PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB25-PD fall under?
The DB25-PD is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DB25-PD when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB25-PD you can contact the distributor directly for product support, shipping queries etc.
Is the DB25-PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB25-PD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for DB25-PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB25-PD often in real-time on the comparison pages.
What if I can't find stock of DB25-PD?
You can fill out our help required form which you can use to request a quote for DB25-PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.