Status: | Unknown |
---|---|
Series: | DB106 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DB106 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 1A, 800V, Dbs | Newark Electronics |
BRIDGE RECTIFIER, 800V, 1A, DBS | element14 |
Where can I find additional details, specifications and documents for a DB106S?
Additional datasheets, footprints and schematics for DB106S are listed on our Part Details page. You can also find images and similar parts to DB106S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB106S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB106S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB106S fall under?
The DB106S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DB106S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB106S you can contact the distributor directly for product support, shipping queries etc.
Is the DB106S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB106S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DB106S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB106S often in real-time on the comparison pages.
What if I can't find stock of DB106S?
You can fill out our help required form which you can use to request a quote for DB106S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.