Status: | Unknown |
---|---|
Series: | DB105 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DB105 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 600V, 1A, DBS | element14 |
Bridge Rectifier, Single Phase, 1A, 600V, Dbs | Newark Electronics |
Where can I find additional details, specifications and documents for a DB105S?
Additional datasheets, footprints and schematics for DB105S are listed on our Part Details page. You can also find images and similar parts to DB105S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB105S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB105S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB105S fall under?
The DB105S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DB105S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB105S you can contact the distributor directly for product support, shipping queries etc.
Is the DB105S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB105S have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for DB105S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB105S often in real-time on the comparison pages.
What if I can't find stock of DB105S?
You can fill out our help required form which you can use to request a quote for DB105S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.