Status: | Unknown |
---|---|
Series: | DB104 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DB104 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 400V, 1A, DBS | element14 |
Bridge Rectifier, Single Phase, 1A, 400V, Dbs | Newark Electronics |
Where can I find additional details, specifications and documents for a DB104S?
Additional datasheets, footprints and schematics for DB104S are listed on our Part Details page. You can also find images and similar parts to DB104S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB104S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB104S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB104S fall under?
The DB104S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DB104S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB104S you can contact the distributor directly for product support, shipping queries etc.
Is the DB104S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB104S have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DB104S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB104S often in real-time on the comparison pages.
What if I can't find stock of DB104S?
You can fill out our help required form which you can use to request a quote for DB104S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.