Status: | Unknown |
---|---|
Series: | DB103 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DB103 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 200V, 1A, Dbs | Newark Electronics |
BRIDGE RECTIFIER, 200V, 1A, DBS | Farnell |
Where can I find additional details, specifications and documents for a DB103S?
Additional datasheets, footprints and schematics for DB103S are listed on our Part Details page. You can also find images and similar parts to DB103S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB103S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB103S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB103S fall under?
The DB103S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DB103S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB103S you can contact the distributor directly for product support, shipping queries etc.
Is the DB103S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB103S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DB103S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB103S often in real-time on the comparison pages.
What if I can't find stock of DB103S?
You can fill out our help required form which you can use to request a quote for DB103S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.