Status: | Unknown |
---|---|
Series: | DB101 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DB101 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 50V, 1A, DBS | element14 |
Bridge Rectifier, Single Phase, 1A, 50V, Dbs | Newark Electronics |
Where can I find additional details, specifications and documents for a DB101S?
Additional datasheets, footprints and schematics for DB101S are listed on our Part Details page. You can also find images and similar parts to DB101S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB101S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB101S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB101S fall under?
The DB101S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DB101S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB101S you can contact the distributor directly for product support, shipping queries etc.
Is the DB101S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB101S have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for DB101S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB101S often in real-time on the comparison pages.
What if I can't find stock of DB101S?
You can fill out our help required form which you can use to request a quote for DB101S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.