Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 850MHz |
Frequency Max | 910MHz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | 0.35dB |
Balun Case Style | 0805 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency Response Max | 880MHz |
Baluns Transformer, Smd, 850 Mhz, 910 Mhz, 0.35 Db, 0805 Rohs Compliant: Yes |Kyocera Avx DB0805A0880ASTR | Newark Electronics |
CP0805 Series 880 MHz 0805 Surface Mount Thin-Film Directional Coupler | Future Electronics |
Thin-Film Directional Coupler 4-Pin SMD T/R | Avnet America |
COUPLER, 3DB, 880MHZ | element14 |
Where can I find additional details, specifications and documents for a DB0805A0880ASTR?
Additional datasheets, footprints and schematics for DB0805A0880ASTR are listed on our Part Details page. You can also find images and similar parts to DB0805A0880ASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB0805A0880ASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB0805A0880ASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB0805A0880ASTR fall under?
The DB0805A0880ASTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to DB0805A0880ASTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB0805A0880ASTR you can contact the distributor directly for product support, shipping queries etc.
Is the DB0805A0880ASTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB0805A0880ASTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DB0805A0880ASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB0805A0880ASTR often in real-time on the comparison pages.
What if I can't find stock of DB0805A0880ASTR?
You can fill out our help required form which you can use to request a quote for DB0805A0880ASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.