Status: | Active |
---|---|
Series: | DAP222 |
RoHS: | Compliant |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0198
|
43,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
43,190
in stock
|
Buy Now | |
element14
from US$0.0228
|
43,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.0184
|
26,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0170
|
-
|
Buy Now | |
Avnet America
from US$0.0167
|
-
|
Buy Now | |
Avnet Asia
from US$0.0175
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast trr |
Low CD |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
Description | DAP222 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 80 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 4 |
CD Max (pF) | 3.5 |
Package Type | SC-75-3 |
Diode, Small Sigl, 80V, 0.1A, Sot416 | Newark Electronics |
DIODE, SMALL SIGL, 80V, 0.1A, SOT416 | element14 |
DAP222 Series 80 V 100 mA Common Cathode Silicon Dual Switching Diode - SOT-416 | Future Electronics |
Diode Small Signal Switching 80V 0.1A 3-Pin SOT-416 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DAP222T1G?
Additional datasheets, footprints and schematics for DAP222T1G are listed on our Part Details page. You can also find images and similar parts to DAP222T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAP222T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAP222T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAP222T1G fall under?
The DAP222T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAP222T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAP222T1G you can contact the distributor directly for product support, shipping queries etc.
Is the DAP222T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DAP222T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for DAP222T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAP222T1G often in real-time on the comparison pages.
What if I can't find stock of DAP222T1G?
You can fill out our help required form which you can use to request a quote for DAP222T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.