Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-723 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, AEC-Q101, 0.1A, 80V, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a DAP222MFHT2L?
Additional datasheets, footprints and schematics for DAP222MFHT2L are listed on our Part Details page. You can also find images and similar parts to DAP222MFHT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAP222MFHT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAP222MFHT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAP222MFHT2L fall under?
The DAP222MFHT2L is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAP222MFHT2L when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAP222MFHT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DAP222MFHT2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAP222MFHT2L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DAP222MFHT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAP222MFHT2L often in real-time on the comparison pages.
What if I can't find stock of DAP222MFHT2L?
You can fill out our help required form which you can use to request a quote for DAP222MFHT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.