Status: | Unknown |
---|---|
Series: | DAN22 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-416 |
No. of Pins | 3Pins |
Product Range | DAN22 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Switching Diode, 80V, Sot-416 | Newark Electronics |
Hyper-Fast Recovery Rectifier 100mA 3-Pin SC-89 Emboss T/R | Avnet America |
SWITCHING DIODE, 80V, SOT-416 | element14 |
Where can I find additional details, specifications and documents for a DAN222WMFHTL?
Additional datasheets, footprints and schematics for DAN222WMFHTL are listed on our Part Details page. You can also find images and similar parts to DAN222WMFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN222WMFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN222WMFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN222WMFHTL fall under?
The DAN222WMFHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN222WMFHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN222WMFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN222WMFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN222WMFHTL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DAN222WMFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN222WMFHTL often in real-time on the comparison pages.
What if I can't find stock of DAN222WMFHTL?
You can fill out our help required form which you can use to request a quote for DAN222WMFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.