Status: | Active |
---|---|
Series: | DAN222 |
RoHS: | Compliant |
Prices starting from US$0.0154
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
35,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
35,510
in stock
|
Buy Now | |
element14
from US$0.0331
|
35,400
in stock
|
Buy Now | |
Avnet America
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0154
|
-
|
Buy Now | |
Avnet Asia
from US$0.0160
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast trr |
Low CD |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
Description | DAN222 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 80 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 4 |
CD Max (pF) | 3.5 |
Package Type | SC-75-3 |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Switching, 80V, Sc-75 | Newark Electronics |
DIODE, SWITCHING, 80V, SC-75 | element14 |
Diode Small Signal Switching 80V 0.1A 3-Pin SOT-416 T/R | Avnet America |
DAN222 Series 80 V 100 mA Common Cathode Silicon Dual Switching Diode - SOT-416 | Future Electronics |
Where can I find additional details, specifications and documents for a DAN222T1G?
Additional datasheets, footprints and schematics for DAN222T1G are listed on our Part Details page. You can also find images and similar parts to DAN222T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN222T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN222T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN222T1G fall under?
The DAN222T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN222T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN222T1G you can contact the distributor directly for product support, shipping queries etc.
Is the DAN222T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DAN222T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Future Electronics have stock available or on a lead time for DAN222T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN222T1G often in real-time on the comparison pages.
What if I can't find stock of DAN222T1G?
You can fill out our help required form which you can use to request a quote for DAN222T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.