Status: | Unknown |
---|---|
Series: | DAN22 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-723 |
No. of Pins | 3Pins |
Product Range | DAN22 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Switching |
Where can I find additional details, specifications and documents for a DAN222MT2L?
Additional datasheets, footprints and schematics for DAN222MT2L are listed on our Part Details page. You can also find images and similar parts to DAN222MT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN222MT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN222MT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN222MT2L fall under?
The DAN222MT2L is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN222MT2L when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN222MT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DAN222MT2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN222MT2L have stock available?
Authorised distributors including Chip One Stop and CoreStaff have stock available or on a lead time for DAN222MT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN222MT2L often in real-time on the comparison pages.
What if I can't find stock of DAN222MT2L?
You can fill out our help required form which you can use to request a quote for DAN222MT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.