Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0435
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, AEC-Q101, SMALL SIGNAL, SOT323 | element14 |
Small Signal Diode, 80V, 0.1A, Sot-323 | Newark Electronics |
Switching Diodes (corresponds to AEC-Q101) | Future Electronics |
Diode Switching 80V 0.1A 3-Pin SOT-323FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a DAN217UMFHTL?
Additional datasheets, footprints and schematics for DAN217UMFHTL are listed on our Part Details page. You can also find images and similar parts to DAN217UMFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217UMFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217UMFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217UMFHTL fall under?
The DAN217UMFHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217UMFHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217UMFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217UMFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN217UMFHTL have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DAN217UMFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217UMFHTL often in real-time on the comparison pages.
What if I can't find stock of DAN217UMFHTL?
You can fill out our help required form which you can use to request a quote for DAN217UMFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.