Status: | Unknown |
---|---|
Series: | DAN21 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | DAN21 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
SWITCHING DIODE, 80V, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a DAN217UFHT106?
Additional datasheets, footprints and schematics for DAN217UFHT106 are listed on our Part Details page. You can also find images and similar parts to DAN217UFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217UFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217UFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217UFHT106 fall under?
The DAN217UFHT106 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217UFHT106 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217UFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217UFHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN217UFHT106 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DAN217UFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217UFHT106 often in real-time on the comparison pages.
What if I can't find stock of DAN217UFHT106?
You can fill out our help required form which you can use to request a quote for DAN217UFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.