Status: | Unknown |
---|---|
Series: | DALC1 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | 1.3V |
Power Dissipation Pd | - |
Product Range | DALC1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Cd @ Vr Typ | 7pF |
Diode Type | Unidirectional TVS |
Reverse Stand-Off Voltage Vrwm | 18V |
Stand-off Voltage | 18V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
DIODE ARRAY, TVS, 18V, SMD, 8-SOIC | element14 |
Where can I find additional details, specifications and documents for a DALC112S1?
Additional datasheets, footprints and schematics for DALC112S1 are listed on our Part Details page. You can also find images and similar parts to DALC112S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DALC112S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DALC112S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DALC112S1 fall under?
The DALC112S1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DALC112S1 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DALC112S1 you can contact the distributor directly for product support, shipping queries etc.
Is the DALC112S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DALC112S1 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for DALC112S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DALC112S1 often in real-time on the comparison pages.
What if I can't find stock of DALC112S1?
You can fill out our help required form which you can use to request a quote for DALC112S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.