DAC908E.. Data & Signal Conversion by Texas Instruments

8BIT DAC 165MSPS SMD TSSOP28 908

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.89

Distributor Stock
Logo for Farnell
Farnell
from US$9.16
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.89
2,065
in stock
Buy Now
Logo for RS
RS
from US$6.75
295
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.14
4
in stock
Buy Now
Logo for element14
element14
from US$9.25
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 200MSPS
Input Channel Type Parallel
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 28Pins
Data Interface Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 908
IC Case Style TSSOP
Operating Temperature Range -40°C to +85°C
Output Type Current
Sample Rate 200MSPS
Settling Time 30ns
Supply Current 24mA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

8-Bit 165-MSPS Digital-to-Analog Converter (DAC) | Texas Instruments
DAC 1-ch, DAC908E | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC908E..?

Additional datasheets, footprints and schematics for DAC908E.. are listed on our Part Details page. You can also find images and similar parts to DAC908E.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC908E.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC908E.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC908E.. fall under?

The DAC908E.. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC908E.. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC908E.. you can contact the distributor directly for product support, shipping queries etc.

Is the DAC908E.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC908E.. have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for DAC908E...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC908E.. often in real-time on the comparison pages.

What if I can't find stock of DAC908E..?

You can fill out our help required form which you can use to request a quote for DAC908E.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay