Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 13.5V to ± 19.8V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8871 |
IC Case Style | TSSOP |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Settling Time | 1µs |
Supply Current | 3µA |
Supply Voltage Max | 19.8V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
16-Bit Single Channel, Serial Interface, +/-18V (High Voltage Bipolar) Output DAC | Texas Instruments |
Ic, Dac 16Bit 1Ch Lp 16-Tssop | Newark Electronics |
IC, DAC 16BIT 1CH LP 16-TSSOP | element14 |
Where can I find additional details, specifications and documents for a DAC8871SBPW?
Additional datasheets, footprints and schematics for DAC8871SBPW are listed on our Part Details page. You can also find images and similar parts to DAC8871SBPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8871SBPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8871SBPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8871SBPW fall under?
The DAC8871SBPW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8871SBPW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8871SBPW you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8871SBPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8871SBPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC8871SBPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8871SBPW often in real-time on the comparison pages.
What if I can't find stock of DAC8871SBPW?
You can fill out our help required form which you can use to request a quote for DAC8871SBPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.