Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 24Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Settling Time | 3.5µs |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC8841FS?
Additional datasheets, footprints and schematics for DAC8841FS are listed on our Part Details page. You can also find images and similar parts to DAC8841FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8841FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8841FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8841FS fall under?
The DAC8841FS is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8841FS when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8841FS you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8841FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8841FS have stock available?
There is no stock from authorised distributors for DAC8841FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8841FS often in real-time on the comparison pages.
What if I can't find stock of DAC8841FS?
You can fill out our help required form which you can use to request a quote for DAC8841FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.