DAC8812ICPWG4 Data & Signal Conversion by Texas Instruments

16BIT DAC DUAL MULTIPLYING SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8812 is a dual, 16-bit, current-output digitalto-analog converter (DAC) designed to operate from a single 2.7-V to 5.5-V supply. The applied external reference input voltage VREF determines the full-scale output current. An internal feedback resistor (RFB) provides temperature tracking for the full-scale output when combined with an external I-to-V precision amplifier. A double-buffered, serial data interface offers highspeed, 3-wire, SPI and microcontroller compatible inputs using serial data in (SDI), clock (CLK), and a chip-select (CS). A common level-sensitive load DAC strobe (LDAC) input allows simultaneous update of all DAC outputs from previously loaded input registers. Additionally, an internal power-on reset forces the output voltage to zero at system turnon. An MSB pin allows system reset assertion (RS) to force all registers to zero code when MSB = 0, or to midscale code when MSB = 1.

Where to Buy

Prices starting from US$20.95

Distributor Stock
Logo for Farnell
Farnell
from US$20.95
No stock
Buy Now
Logo for element14
element14
from US$22.91
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 2MSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Data Interface 3 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 8812
IC Case Style TSSOP
Linearity Error ADC / DAC + 1LSB
Logic Function Number 8812
Operating Temperature Range -40°C to +85°C
Output Type Current
Settling Time 0.3µs
Supply Current 2µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8812ICPWG4?

Additional datasheets, footprints and schematics for DAC8812ICPWG4 are listed on our Part Details page. You can also find images and similar parts to DAC8812ICPWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8812ICPWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8812ICPWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8812ICPWG4 fall under?

The DAC8812ICPWG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8812ICPWG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8812ICPWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8812ICPWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8812ICPWG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DAC8812ICPWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8812ICPWG4 often in real-time on the comparison pages.

What if I can't find stock of DAC8812ICPWG4?

You can fill out our help required form which you can use to request a quote for DAC8812ICPWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay