DAC8750IPWP Data & Signal Conversion by Texas Instruments

DAC 16BIT HTSSOP-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC7750 and DAC8750 are low-cost, precision, fully-integrated 12-bit and 16-bit digital-to-analog converters (DACs) designed to meet the requirements of industrial process-control applications. These devices can be programmed as a current output with a range of 4 mA to 20 mA, 0 mA to 20 mA, or 0 mA to 24 mA. The DAC7750 and DAC8750 include reliability features such as CRC error checking on the serial peripheral interface (SPI™) frame, a watchdog timer, an open circuit, compliance voltage, and thermal alarm. In addition, the output current can be monitored by accessing an internal precision resistor. These devices include a power-on-reset function to ensure that the device powers up in a known state (IOUT is disabled and in a Hi-Z state). The CLR terminal sets the current output to the low end of the range if the output is enabled. Program the zero and gain registers to digitally calibrate the device in the end system. The output slew rate is also programmable by register. These devices can superimpose an external HART® signal on the current output, and can operate with a 10-V to 36-V supply. All versions are available in both 40-pin VQFN and 24-pin TSSOP packages.

Where to Buy

Prices starting from US$5.96

Distributor Stock
Logo for Farnell
Farnell
from US$14.35
110
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.96
26,115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.32
110
in stock
Buy Now
Logo for element14
element14
from US$13.50
110
in stock
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 10V to 36V
ADC / DAC Case Style HTSSOP
No. of Pins 24Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

16-Bit Single-Channel Programmable Current Output DAC for 4-20mA Current-Loop Applications | Texas Instruments
Dac, 16Bit, Htssop-24 | Newark Electronics
DAC, 16BIT, HTSSOP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8750IPWP?

Additional datasheets, footprints and schematics for DAC8750IPWP are listed on our Part Details page. You can also find images and similar parts to DAC8750IPWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8750IPWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8750IPWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8750IPWP fall under?

The DAC8750IPWP is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8750IPWP when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8750IPWP you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8750IPWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8750IPWP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC8750IPWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8750IPWP often in real-time on the comparison pages.

What if I can't find stock of DAC8750IPWP?

You can fill out our help required form which you can use to request a quote for DAC8750IPWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay