DAC8574IPWG4 Data & Signal Conversion by Texas Instruments

16BIT DAC I2C I/F QUAD SMD 8574

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.37

Distributor Stock
Logo for Farnell
Farnell
from US$12.37
No stock
Buy Now
Logo for element14
element14
from US$13.82
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 43kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Data Interface 2 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Type Low Power
Base Number 8574
IC Case Style TSSOP
IC Generic Number 8574
Linearity Error 0.0987%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Channels 4Channels
Operating Temperature Range -40°C to +105°C
Output Type Voltage
Sample Rate 43kSPS
Settling Time 10µs
Supply Current 950µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8574IPWG4?

Additional datasheets, footprints and schematics for DAC8574IPWG4 are listed on our Part Details page. You can also find images and similar parts to DAC8574IPWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8574IPWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8574IPWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8574IPWG4 fall under?

The DAC8574IPWG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8574IPWG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8574IPWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8574IPWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8574IPWG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DAC8574IPWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8574IPWG4 often in real-time on the comparison pages.

What if I can't find stock of DAC8574IPWG4?

You can fill out our help required form which you can use to request a quote for DAC8574IPWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay