Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-bit, quad channel, ultra-low glitch, vout DAC with 2.5V, 2ppm/C int. ref. with reset to midsca | Texas Instruments |
Dac, 16Bit, 200Ksps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8565IDPW?
Additional datasheets, footprints and schematics for DAC8565IDPW are listed on our Part Details page. You can also find images and similar parts to DAC8565IDPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8565IDPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8565IDPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8565IDPW fall under?
The DAC8565IDPW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8565IDPW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8565IDPW you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8565IDPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8565IDPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for DAC8565IDPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8565IDPW often in real-time on the comparison pages.
What if I can't find stock of DAC8565IDPW?
You can fill out our help required form which you can use to request a quote for DAC8565IDPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.