Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-Bit, Dual-Channel, Ultralow Glitch, Voltage Output, Digital to Analog Converter | Texas Instruments |
DAC8552IDGKT, General Purpose DACs | RS |
Where can I find additional details, specifications and documents for a DAC8552IDGKT?
Additional datasheets, footprints and schematics for DAC8552IDGKT are listed on our Part Details page. You can also find images and similar parts to DAC8552IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8552IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8552IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8552IDGKT fall under?
The DAC8552IDGKT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8552IDGKT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8552IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8552IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8552IDGKT have stock available?
Authorised distributors including Texas Instruments, RS and Chip One Stop have stock available or on a lead time for DAC8552IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8552IDGKT often in real-time on the comparison pages.
What if I can't find stock of DAC8552IDGKT?
You can fill out our help required form which you can use to request a quote for DAC8552IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.