Status: | Production |
---|---|
Series: | DAC8512 |
RoHS: | Compliant |
Space Saving SO-8 or Mini-DIP Packages |
Complete, Voltage Output with Internal Reference |
1 mV/Bit with 4.095 V Full Scale |
Single +5 Volt Operation |
No External Components |
3-Wire Serial Data Interface, 20 MHz Data Loading Rate |
Low Power: 2.5 mW |
Da Converter, 12Bit, Soic | Newark Electronics |
DA CONVERTER, 12BIT, SOIC | element14 |
+5V 12-BIT MULT DAC IC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8512FSZ?
Additional datasheets, footprints and schematics for DAC8512FSZ are listed on our Part Details page. You can also find images and similar parts to DAC8512FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8512FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8512FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8512FSZ fall under?
The DAC8512FSZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8512FSZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8512FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8512FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8512FSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for DAC8512FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8512FSZ often in real-time on the comparison pages.
What if I can't find stock of DAC8512FSZ?
You can fill out our help required form which you can use to request a quote for DAC8512FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.