Status: | Production |
---|---|
Series: | DAC8420 |
RoHS: | Compliant |
Guaranteed monotonic over temperature |
Excellent matching between DACs |
Unipolar or bipolar operation |
Buffered voltage outputs |
High speed serial digital interface |
Reset-to-zero scale or midscale |
Wide supply range, +5 V only to ±15 V |
Low power consumption (35 mW maximum) |
Available in 16-Lead PDIP, SOIC, and CERDIP packages |
QUAD VOLT-OUTPUT 12-BIT | Analog Devices |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8420FPZ?
Additional datasheets, footprints and schematics for DAC8420FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8420FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8420FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8420FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8420FPZ fall under?
The DAC8420FPZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8420FPZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8420FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8420FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8420FPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for DAC8420FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8420FPZ often in real-time on the comparison pages.
What if I can't find stock of DAC8420FPZ?
You can fill out our help required form which you can use to request a quote for DAC8420FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.