Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 225kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 5.5V |
ADC / DAC Case Style | SC-70 |
No. of Pins | 6Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8411 |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Sample Rate | 225kSPS |
Settling Time | 6µs |
Supply Current | 110µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package | Texas Instruments |
DAC 1-CH Resistor-String 16-Bit | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Ic, 16Bit Dac, 1Ch, W/Spi, Sc70-6 | Newark Electronics |
IC, 16BIT DAC, 1CH, W/SPI, SC70-6 | element14 |
Where can I find additional details, specifications and documents for a DAC8411IDCKT?
Additional datasheets, footprints and schematics for DAC8411IDCKT are listed on our Part Details page. You can also find images and similar parts to DAC8411IDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8411IDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8411IDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8411IDCKT fall under?
The DAC8411IDCKT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8411IDCKT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8411IDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8411IDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8411IDCKT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for DAC8411IDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8411IDCKT often in real-time on the comparison pages.
What if I can't find stock of DAC8411IDCKT?
You can fill out our help required form which you can use to request a quote for DAC8411IDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.