Status: | Production |
---|---|
Series: | DAC8408 |
RoHS: | Compliant |
Four DACs in a 28 Pin, 0.6 Inch Wide DIP or 28-Pin JEDEC Plastic Chip Carrier |
±1/4 LSB Endpoint Linearity |
Guaranteed Monotonic |
DACs Matched to Within 1% |
Microprocessor Compatible |
Read/Write Capability (with Memory) |
TTL/CMOS Compatible |
Four-Quadrant Multiplication |
Single-Supply Operation (+5 V) |
Low Power Consumption |
Latch-Up Resistant |
Available in Die Form |
SOL-28-BIT CMOS DAC WITH | Analog Devices |
DA CONVERTER, 8BIT, SOL-28 | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8408FSZ?
Additional datasheets, footprints and schematics for DAC8408FSZ are listed on our Part Details page. You can also find images and similar parts to DAC8408FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8408FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8408FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8408FSZ fall under?
The DAC8408FSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8408FSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8408FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8408FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8408FSZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for DAC8408FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8408FSZ often in real-time on the comparison pages.
What if I can't find stock of DAC8408FSZ?
You can fill out our help required form which you can use to request a quote for DAC8408FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.