DAC8311IDCKT Data & Signal Conversion by Texas Instruments

IC DAC 14BIT 1CH V-OUT SC70-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8311 (14-bit) and DAC8411 (16-bit) devices are low-power, single-channel, voltage output digitalto-analog converters (DAC). They provide excellent linearity and minimize undesired code-to-code transient voltages while offering an easy upgrade path within a pin-compatible family. All devices use a versatile, 3-wire serial interface that operates at clock rates of up to 50 MHz and is compatible with standard SPI™, QSPI™, Microwire, and digital signal processor (DSP) interfaces. All devices use an external power supply as a reference voltage to set the output range. The devices incorporate a power-on reset (POR) circuit that ensures the DAC output powers up at 0 V and remains there until a valid write to the device occurs. The DAC8311 and DAC8411 contain a power-down feature, accessed over the serial interface, that reduces current consumption of the device to 0.1 μA at 2 V in power down mode. The low power consumption of these devices in normal operation makes it ideally suited for portable, battery-operated equipment. The power consumption is 0.55 mW at 5 V, reducing to 2.5 μW in power-down mode. These devices are pin-compatible with the DAC5311, DAC6311, and DAC7311, offering an easy upgrade path from 8-, 10-, and 12-bit resolution to 14- and 16bit. All devices are available in a small, 6-pin, SC70 package. This package offers a flexible, pincompatible, and functionally-compatible drop-in solution within the family over an extended temperature range of –40°C to 125°C.

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$3.77
37
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.32
97,421
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.58
37
in stock
Buy Now
Logo for element14
element14
from US$3.98
37
in stock
Buy Now

Specifications

Resolution (Bits) 14bit
Sampling Rate 225kSPS
Input Channel Type Serial
Supply Voltage Range 1.8V to 5.5V
ADC / DAC Case Style SC-70
No. of Pins 6Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 8311
Operating Temperature Range -40°C to +125°C
Output Type Voltage
Sample Rate 225kSPS
Settling Time 6µs
Supply Current 110µA
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V
Termination Type Surface Mount Device

Alternative Descriptions

14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package | Texas Instruments
Ic, Dac 14Bit 1Ch V-Out Sc70-6 | Newark Electronics
IC, DAC 14BIT 1CH V-OUT SC70-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8311IDCKT?

Additional datasheets, footprints and schematics for DAC8311IDCKT are listed on our Part Details page. You can also find images and similar parts to DAC8311IDCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8311IDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8311IDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8311IDCKT fall under?

The DAC8311IDCKT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8311IDCKT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8311IDCKT you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8311IDCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8311IDCKT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC8311IDCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8311IDCKT often in real-time on the comparison pages.

What if I can't find stock of DAC8311IDCKT?

You can fill out our help required form which you can use to request a quote for DAC8311IDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay