Status: | Production |
---|---|
Series: | DAC8248 |
RoHS: | Compliant |
Two Matched 12-Bit DACs on One Chip |
12-Bit Resolution with an 8-Bit Data Bus |
Direct Interface with 8-Bit Microprocessors |
Double-Buffered Digital Inputs |
RESET to Zero Pin |
12-Bit Endpoint Linearity (±1/2 LSB) Over Temperature |
+5 V to 15 V Single Supply Operation |
Latch-Up Resistant |
Improved ESD Resistance |
Packaged in a Narrow 0.3" 24-Pin DIP and 0.3" 24-Pin SOL Package |
Available in Die Form |
DUAL 12-BIT CMOS DAC WITH | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8248FPZ?
Additional datasheets, footprints and schematics for DAC8248FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8248FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8248FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8248FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8248FPZ fall under?
The DAC8248FPZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8248FPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8248FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8248FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8248FPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DAC8248FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8248FPZ often in real-time on the comparison pages.
What if I can't find stock of DAC8248FPZ?
You can fill out our help required form which you can use to request a quote for DAC8248FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.