Status: | Production |
---|---|
Series: | DAC8143 |
RoHS: | Compliant |
Improved Resistance to ESD |
Minimizes Address-Decoding in Multiple DAC Systems—Three-Wire Interface for Any Number of DACs: |
One Data Line |
One CLK Line |
One Load Line |
Fast, Flexible, Microprocessor Interfacing in Serially Controlled systems |
Buffered Digital Output Pin for Daisy-Chaining Multiple DACs |
-40°C to +85°C for the Extended Industrial Temperature Range |
Da Converter, 12Bit, Wsoic | Newark Electronics |
DA CONVERTER, 12BIT, WSOIC | element14 |
12-BIT SERIAL INPUT CMOS | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8143FSZ?
Additional datasheets, footprints and schematics for DAC8143FSZ are listed on our Part Details page. You can also find images and similar parts to DAC8143FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8143FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8143FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8143FSZ fall under?
The DAC8143FSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8143FSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8143FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8143FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8143FSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for DAC8143FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8143FSZ often in real-time on the comparison pages.
What if I can't find stock of DAC8143FSZ?
You can fill out our help required form which you can use to request a quote for DAC8143FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.