Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 167kSPS |
Input Channel Type | Parallel |
Data Interface | CMOS Parallel TTL |
Supply Voltage Range - Analog | ± 11.4V to ± 16.5V |
Supply Current | 13mA |
Ic, 12Bit Dac, 167Khz, 28Soic | Newark Electronics |
Microprocessor-Compatible 12-Bit D/A Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC813JU?
Additional datasheets, footprints and schematics for DAC813JU are listed on our Part Details page. You can also find images and similar parts to DAC813JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC813JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC813JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC813JU fall under?
The DAC813JU is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC813JU when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC813JU you can contact the distributor directly for product support, shipping queries etc.
Is the DAC813JU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC813JU have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DAC813JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC813JU often in real-time on the comparison pages.
What if I can't find stock of DAC813JU?
You can fill out our help required form which you can use to request a quote for DAC813JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.