Status: | Production |
---|---|
Series: | DAC8043A |
RoHS: | Compliant |
Compact SO-8 and TSSOP Package |
True 12-Bit Accuracy |
5 V Operation @ < 10 µA |
Fast 3-Wire Serial Input |
Fast 1 µs Settling Time |
2.4 MHz 4-Quadrant Multiply BW |
Pin-for-Pin Upgrade for DAC8043 |
Standard and Rotated Pinout |
12-BIT, 5 VOLT MULTIPLYING DAC | Analog Devices |
Da Converter, 12Bit, Nsoic | Newark Electronics |
DA CONVERTER, 12BIT, NSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8043AFSZ?
Additional datasheets, footprints and schematics for DAC8043AFSZ are listed on our Part Details page. You can also find images and similar parts to DAC8043AFSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8043AFSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8043AFSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8043AFSZ fall under?
The DAC8043AFSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8043AFSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8043AFSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8043AFSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8043AFSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for DAC8043AFSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8043AFSZ often in real-time on the comparison pages.
What if I can't find stock of DAC8043AFSZ?
You can fill out our help required form which you can use to request a quote for DAC8043AFSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.