Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | ± 14.25V to ± 15.75V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7725 |
IC Case Style | SOIC |
IC Generic Number | 7725 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 100kSPS |
Settling Time | 10µs |
Supply Current | 6mA |
Supply Voltage Max | 15.75V |
Supply Voltage Min | 4.75V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
12Bit Dac Volt O/P Quad, Smd, 7725 | Newark Electronics |
12-bit quad voltage output DAC with reset to zero-scale | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7725UB?
Additional datasheets, footprints and schematics for DAC7725UB are listed on our Part Details page. You can also find images and similar parts to DAC7725UB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7725UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7725UB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7725UB fall under?
The DAC7725UB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7725UB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7725UB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7725UB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7725UB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DAC7725UB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7725UB often in real-time on the comparison pages.
What if I can't find stock of DAC7725UB?
You can fill out our help required form which you can use to request a quote for DAC7725UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.